Panasonic Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF5360V

Description
RES, THICK FILM, 536R, 1%, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 536R, 1%, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Panasonic
53W4644
Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Panasonic 53W4644
RES, THICK FILM, 536R, 1%, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9526
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9526
RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4644 51W9526
Product Name Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details