Panasonic 100mW 75V Resistor ERJ-3EKF5232V

Description
52.3kR 1% 0603 Thick Film Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF5232V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5232V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
52.3kR 1% 0603 Thick Film Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF5232V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5232V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mW 75V Resistor - 52-ERJ-3EKF5232V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100mW 75V Resistor
52-ERJ-3EKF5232V
100mW 75V Resistor 52-ERJ-3EKF5232V
52.3kR 1% 0603 Thick Film Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF5232V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5232V can be used for catalog matching and distributor lookup.

52.3kR 1% 0603 Thick Film Chip Resistor, 100mW, 75V Product overview: ERJ-3EKF5232V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5232V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF5232V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF5232V
Chip Resistor - Surface Mount ERJ-3EKF5232V
RES SMD 52.3K OHM 1% 1/10W 0603

RES SMD 52.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 52K3, 1%, 0.1W, 0603; Resistance Panasonic - 65T8482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.1W, 0603; Resistance Panasonic
65T8482
Res, Thick Film, 52K3, 1%, 0.1W, 0603; Resistance Panasonic 65T8482
RES, THICK FILM, 52K3, 1%, 0.1W, 0603; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.1W, 0603; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 52K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7401
Res, Thick Film, 52K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7401
RES, THICK FILM, 52K3, 1%, 0.1W, 0603, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.1W, 0603, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-3EKF5232V ERJ-3EKF5232V 65T8482 97W7401
Product Name 100mW 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 52K3, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 52K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 52300 ohms 52300 ohms 52300 ohms 52300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers