Panasonic SMD 523 Ohm 10W 75V Resistor ERJ-3EKF5230V

Description
523 Ohm 1% 1/10W 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF5230V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 523 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 523 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5230V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
523 Ohm 1% 1/10W 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF5230V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 523 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 523 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5230V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 523 Ohm 10W 75V Resistor - 52-ERJ-3EKF5230V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 523 Ohm 10W 75V Resistor
52-ERJ-3EKF5230V
SMD 523 Ohm 10W 75V Resistor 52-ERJ-3EKF5230V
523 Ohm 1% 1/10W 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF5230V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 523 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 523 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5230V can be used for catalog matching and distributor lookup.

523 Ohm 1% 1/10W 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF5230V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 523 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 523 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5230V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058317-ERJ-3EKF5230V
Resistors - Chip Resistor - Surface Mount 1058317-ERJ-3EKF5230V
Win Source Part Number: 1058317-ERJ-3EKF5230 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 523 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW0603523RFKEA; RC0603FR-07523RL; RK73H1JTTD5230F; CRCW0603510RFKEA; CRCW0603499RFKEA; RC0603FR-07510RLERJ- 3EKF5230V.; ERJ3EKF5230V; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P523HCT-NDR,P523HDKR ,P523HTR-NDR,ERJ-3EK F5230,ERJ3EKF5230V,P 523HTR,ERJ3EKF5230,P 523HCT,P523HDKR-NDR Base Product Number: ERJ-3EKF5

Win Source Part Number: 1058317-ERJ-3EKF5230V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 523 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CRCW0603523RFKEA; RC0603FR-07523RL; RK73H1JTTD5230F; CRCW0603510RFKEA; CRCW0603499RFKEA; RC0603FR-07510RLERJ-3EKF5230V.; ERJ3EKF5230V;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P523HCT-NDR,P523HDKR,P523HTR-NDR,ERJ-3EKF5230,ERJ3EKF5230V,P523HTR,ERJ3EKF5230,P523HCT,P523HDKR-NDR
Base Product Number: ERJ-3EKF5

Buy Now Datasheet
Res, Thick Film, 523R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 523R, 1%, 0.1W, 0603; Resistance Panasonic
53W4642
Res, Thick Film, 523R, 1%, 0.1W, 0603; Resistance Panasonic 53W4642
RES, THICK FILM, 523R, 1%, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 523R, 1%, 0.1W, 0603; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 523Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 523Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9523
Resistor, Thick Film, 523Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9523
RESISTOR, THICK FILM, 523OHM, 100mW,1%, FULL REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 523OHM, 100mW,1%, FULL REEL; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF5230V 1058317-ERJ-3EKF5230V 53W4642
Product Name SMD 523 Ohm 10W 75V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 523R, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details