Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF51R0V

Description
Win Source Part Number: 1349628-ERJ-3EKF51R0 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-3EKF5
Request a Quote Datasheet
Description
Win Source Part Number: 1349628-ERJ-3EKF51R0 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-3EKF5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349628-ERJ-3EKF51R0V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349628-ERJ-3EKF51R0V
Resistors - Chip Resistor - Surface Mount 1349628-ERJ-3EKF51R0V
Win Source Part Number: 1349628-ERJ-3EKF51R0 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-3EKF5

Win Source Part Number: 1349628-ERJ-3EKF51R0V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-3EKF5

Buy Now Datasheet
Res, Thick Film, 51R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.1W, 0603; Resistance Panasonic
65T8472
Res, Thick Film, 51R, 1%, 0.1W, 0603; Resistance Panasonic 65T8472
RES, THICK FILM, 51R, 1%, 0.1W, 0603; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.1W, 0603; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7391
Res, Thick Film, 51R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7391
RES, THICK FILM, 51R, 1%, 0.1W, 0603, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.1W, 0603, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 51 OHM 1% 1/10W 0603 - 590-ERJ-3EKF51R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 51 OHM 1% 1/10W 0603
590-ERJ-3EKF51R0V
RES SMD 51 OHM 1% 1/10W 0603 590-ERJ-3EKF51R0V
RES SMD 51 OHM 1% 1/10W 0603

RES SMD 51 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1349628-ERJ-3EKF51R0V 65T8472 97W7391 590-ERJ-3EKF51R0V
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 51R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 51R, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 51 OHM 1% 1/10W 0603
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details