Panasonic Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF5113V

Description
RES, THICK FILM, 511K, 1%, 0.1W, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 511K, 1%, 0.1W, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Panasonic - 65T8480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Panasonic
65T8480
Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Panasonic 65T8480
RES, THICK FILM, 511K, 1%, 0.1W, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.1W, 0603; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7399
Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7399
RES, THICK FILM, 511K, 1%, 0.1W, 0603, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.1W, 0603, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8480 97W7399
Product Name Res, Thick Film, 511K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 511K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 511000 ohms 511000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details