Panasonic SMD 100mW Resistor ERJ-3EKF5101V

Description
5.1kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF5101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.1kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF5101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-ERJ-3EKF5101V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-ERJ-3EKF5101V
SMD 100mW Resistor 52-ERJ-3EKF5101V
5.1kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF5101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5101V can be used for catalog matching and distributor lookup.

5.1kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF5101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF5101V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 5K1, 1%, 0.1W, 0603; Resistance Panasonic - 65T8475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 1%, 0.1W, 0603; Resistance Panasonic
65T8475
Res, Thick Film, 5K1, 1%, 0.1W, 0603; Resistance Panasonic 65T8475
RES, THICK FILM, 5K1, 1%, 0.1W, 0603; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5K1, 1%, 0.1W, 0603; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 5.1K OHM 1% 1/10W 0603 - 590-ERJ-3EKF5101V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1K OHM 1% 1/10W 0603
590-ERJ-3EKF5101V
RES SMD 5.1K OHM 1% 1/10W 0603 590-ERJ-3EKF5101V
RES SMD 5.1K OHM 1% 1/10W 0603

RES SMD 5.1K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3EKF5101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF5101V
Chip Resistor - Surface Mount ERJ-3EKF5101V
RES SMD 5.1K OHM 1% 1/10W 0603

RES SMD 5.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3EKF5101V 65T8475 590-ERJ-3EKF5101V ERJ-3EKF5101V
Product Name SMD 100mW Resistor Res, Thick Film, 5K1, 1%, 0.1W, 0603; Resistance Panasonic RES SMD 5.1K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Resistance Range 5100 ohms 5100 ohms 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD395JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details