Panasonic Automotive SMD 49.9 Ohm 10W Resistor ERJ-3EKF49R9V

Description
0603 Thick Film Resistor 49.9 Ohm 1% 1/10W SMD AEC-Q200 Product overview: ERJ-3EKF49R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 49.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 49.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF49R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor 49.9 Ohm 1% 1/10W SMD AEC-Q200 Product overview: ERJ-3EKF49R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 49.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 49.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF49R9V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 49.9 Ohm 10W Resistor - 52-ERJ-3EKF49R9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 49.9 Ohm 10W Resistor
52-ERJ-3EKF49R9V
Automotive SMD 49.9 Ohm 10W Resistor 52-ERJ-3EKF49R9V
0603 Thick Film Resistor 49.9 Ohm 1% 1/10W SMD AEC-Q200 Product overview: ERJ-3EKF49R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 49.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 49.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF49R9V can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 49.9 Ohm 1% 1/10W SMD AEC-Q200 Product overview: ERJ-3EKF49R9V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 49.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 49.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF49R9V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237224-ERJ-3EKF49R9V
Resistors - Chip Resistor - Surface Mount 1237224-ERJ-3EKF49R9V
Win Source Part Number: 1237224-ERJ-3EKF49R9 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P49.9HCT,P49.9HDKRR, P49.9HCTR,ERJ-3EKF49 R9,P49.9HDKR,P49.9HT RR,ERJ3EKF49R9,Q9159 467A,ERJ3EKF49R9V,P4 9.9HTR Base Product Number: ERJ-3EKF4

Win Source Part Number: 1237224-ERJ-3EKF49R9V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P49.9HCT,P49.9HDKRR,P49.9HCTR,ERJ-3EKF49R9,P49.9HDKR,P49.9HTRR,ERJ3EKF49R9,Q9159467A,ERJ3EKF49R9V,P49.9HTR
Base Product Number: ERJ-3EKF4

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF49R9V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF49R9V
Chip Resistor - Surface Mount ERJ-3EKF49R9V
RES SMD 49.9 OHM 1% 1/10W 0603

RES SMD 49.9 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Panasonic - 65T8468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Panasonic
65T8468
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Panasonic 65T8468
RES, THICK FILM, 49R9, 1%, 0.1W, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.1W, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-3EKF49R9V 1237224-ERJ-3EKF49R9V ERJ-3EKF49R9V 65T8468
Product Name Automotive SMD 49.9 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers