Panasonic Chip Resistor - Surface Mount ERJ-3EKF4993V

Description
RES SMD 499K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 499K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF4993V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF4993V
Chip Resistor - Surface Mount ERJ-3EKF4993V
RES SMD 499K OHM 1% 1/10W 0603

RES SMD 499K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 499K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.1W, 0603; Resistance Panasonic
53W4639
Res, Thick Film, 499K, 1%, 0.1W, 0603; Resistance Panasonic 53W4639
RES, THICK FILM, 499K, 1%, 0.1W, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.1W, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-3EKF4993V 53W4639
Product Name Chip Resistor - Surface Mount Res, Thick Film, 499K, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details