0603 Thick Film Resistor 49.9kR 1% 1/10W 50V SMD Product overview: ERJ-3EKF4992V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4992V can be used for catalog matching and distributor lookup.
RES, THICK FILM, 49K9, 1%, 0.1W, 0603, REEL; Resistance:49.9kohm;
RES, THICK FILM, 49K9, 1%, 0.1W, 0603; Resistance:49.9kohm;
THICK FILM CHIP RES, 0603, 1%, PRECISION; 49.9KOHM, 7 INCH REEL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-3EKF4992V | 97W7390 | 65T8471 | 81AC8500 |
| Product Name | SMD 10W 50V Resistor | Res, Thick Film, 49K9, 1%, 0.1W, 0603, Reel; Resistance Panasonic | Res, Thick Film, 49K9, 1%, 0.1W, 0603; Resistance Panasonic | Thick Film Chip Res, 0603, 1%, Precision; 49.9Kohm, 7 Inch Reel Rohs Compliant Panasonic |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 49900 ohms | 49900 ohms | 49900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 75 volts | 75 volts | ||
| Operating AC Voltage | 75 volts | 75 volts |