Panasonic Automotive SMD 0.1W Resistor ERJ-3EKF4991V

Description
0603 Thick Film Chip Resistor, 4.99kR, 1%, 0.1W, SMD, Automotive Product overview: ERJ-3EKF4991V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4991V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Chip Resistor, 4.99kR, 1%, 0.1W, SMD, Automotive Product overview: ERJ-3EKF4991V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4991V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W Resistor - 52-ERJ-3EKF4991V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-ERJ-3EKF4991V
Automotive SMD 0.1W Resistor 52-ERJ-3EKF4991V
0603 Thick Film Chip Resistor, 4.99kR, 1%, 0.1W, SMD, Automotive Product overview: ERJ-3EKF4991V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4991V can be used for catalog matching and distributor lookup.

0603 Thick Film Chip Resistor, 4.99kR, 1%, 0.1W, SMD, Automotive Product overview: ERJ-3EKF4991V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4991V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF4991V
844185-ERJ-3EKF4991V
Chip Resistor - Surface Mount - ERJ-3EKF4991V 844185-ERJ-3EKF4991V
Manufacturer: Panasonic Win Source Part Number: 844185-ERJ-3EKF4991V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3EKF4991V, P4.99KHCT, ERJ-3EKF4991, P4.99KHDKR-NDR, P4.99KHTR-NDR, P4.99KHTR, ERJ3EKF4991, P4.99KHCT-NDR, P4.99KHDKR

Manufacturer: Panasonic
Win Source Part Number: 844185-ERJ-3EKF4991V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ3EKF4991V, P4.99KHCT, ERJ-3EKF4991, P4.99KHDKR-NDR, P4.99KHTR-NDR, P4.99KHTR, ERJ3EKF4991, P4.99KHCT-NDR, P4.99KHDKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-3EKF4991V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-3EKF4991V
Resistors - Chip Resistor - Surface Mount ERJ-3EKF4991V
RES SMD 4.99K OHM 1% 1/10W 0603

RES SMD 4.99K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 4K99, 1%, 0.1W, 0603; Resistance Panasonic - 65T8470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.1W, 0603; Resistance Panasonic
65T8470
Res, Thick Film, 4K99, 1%, 0.1W, 0603; Resistance Panasonic 65T8470
RES, THICK FILM, 4K99, 1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K99, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7389
Res, Thick Film, 4K99, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7389
RES, THICK FILM, 4K99, 1%, 0.1W, 0603, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.1W, 0603, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3EKF4991V 844185-ERJ-3EKF4991V ERJ-3EKF4991V 65T8470 97W7389
Product Name Automotive SMD 0.1W Resistor Chip Resistor - Surface Mount - ERJ-3EKF4991V Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K99, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 4K99, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 22.34 volts 75 volts
Operating AC Voltage 22.34 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details