Panasonic SMD 10W Resistor ERJ-3EKF4990V

Description
SMD Resistor 499R 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4990V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 499R 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4990V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-3EKF4990V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF4990V
SMD 10W Resistor 52-ERJ-3EKF4990V
SMD Resistor 499R 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4990V can be used for catalog matching and distributor lookup.

SMD Resistor 499R 1% 1/10W 0603 Thick Film Product overview: ERJ-3EKF4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4990V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.1W, 0603; Resistance Panasonic
65T8469
Res, Thick Film, 499R, 1%, 0.1W, 0603; Resistance Panasonic 65T8469
RES, THICK FILM, 499R, 1%, 0.1W, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.1W, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7388
Res, Thick Film, 499R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7388
RES, THICK FILM, 499R, 1%, 0.1W, 0603, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.1W, 0603, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF4990V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF4990V
Chip Resistor - Surface Mount ERJ-3EKF4990V
RES SMD 499 OHM 1% 1/10W 0603

RES SMD 499 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3EKF4990V 65T8469 97W7388 ERJ-3EKF4990V
Product Name SMD 10W Resistor Res, Thick Film, 499R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 499R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details