Panasonic Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF4872V

Description
RES, THICK FILM, 48K7, 1%, 0.1W, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 48K7, 1%, 0.1W, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Panasonic - 53W4638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Panasonic
53W4638
Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Panasonic 53W4638
RES, THICK FILM, 48K7, 1%, 0.1W, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 48K7, 1%, 0.1W, 0603; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9518
Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9518
RES, THICK FILM, 48K7, 1%, 0.1W, 0603, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 48K7, 1%, 0.1W, 0603, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4638 51W9518
Product Name Res, Thick Film, 48K7, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 48K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 48700 ohms 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details