Panasonic Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF47R5V

Description
RES, THICK FILM, 47R5, 1%, 0.1W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 47R5, 1%, 0.1W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Panasonic - 65T8463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Panasonic
65T8463
Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Panasonic 65T8463
RES, THICK FILM, 47R5, 1%, 0.1W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.1W, 0603; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7382
Res, Thick Film, 47R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7382
RES, THICK FILM, 47R5, 1%, 0.1W, 0603, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.1W, 0603, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8463 97W7382
Product Name Res, Thick Film, 47R5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 47R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers