Panasonic RES SMD 47 OHM 1% 1/10W 0603 ERJ-3EKF47R0V

Description
RES SMD 47 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 47 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 47 OHM 1% 1/10W 0603 - 590-ERJ-3EKF47R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 1% 1/10W 0603
590-ERJ-3EKF47R0V
RES SMD 47 OHM 1% 1/10W 0603 590-ERJ-3EKF47R0V
RES SMD 47 OHM 1% 1/10W 0603

RES SMD 47 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Panasonic
64R5347
Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Panasonic 64R5347
RES, THICK FILM, 47R, 1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF47R0V 64R5347
Product Name RES SMD 47 OHM 1% 1/10W 0603 Res, Thick Film, 47R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers