Panasonic Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF4752V

Description
RES, THICK FILM, 47K5, 1%, 0.1W, 0603; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47K5, 1%, 0.1W, 0603; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Panasonic - 65T8466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Panasonic
65T8466
Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Panasonic 65T8466
RES, THICK FILM, 47K5, 1%, 0.1W, 0603; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.1W, 0603; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7385
Res, Thick Film, 47K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7385
RES, THICK FILM, 47K5, 1%, 0.1W, 0603, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.1W, 0603, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8466 97W7385
Product Name Res, Thick Film, 47K5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 47K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47500 ohms 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details