Panasonic Sensors, Transducers - Current Sensors ERJ-3EKF4702V

Description
Manufacturer: AMIS Category: Sensors, Transducers>Current Sensors Package: 121-XFBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 8-VDFN (3x3) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Current Sensors Package: 121-XFBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 8-VDFN (3x3) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
Sensors, Transducers - Current Sensors
Manufacturer: AMIS Category: Sensors, Transducers>Current Sensors Package: 121-XFBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 8-VDFN (3x3) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Sensors, Transducers>Current Sensors
Package: 121-XFBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 8-VDFN (3x3)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Sensors, Transducers - Current Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A050T5UE0001XUMA1CT-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details