Panasonic Chip Resistor - Surface Mount ERJ-3EKF4642V

Description
RES SMD 46.4K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 46.4K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3EKF4642V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF4642V
Chip Resistor - Surface Mount ERJ-3EKF4642V
RES SMD 46.4K OHM 1% 1/10W 0603

RES SMD 46.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 46K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9513
Res, Thick Film, 46K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9513
RES, THICK FILM, 46K4, 1%, 0.1W, 0603, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.1W, 0603, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 46K4, 1%, 0.1W, 0603; Resistance Panasonic - 53W4634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.1W, 0603; Resistance Panasonic
53W4634
Res, Thick Film, 46K4, 1%, 0.1W, 0603; Resistance Panasonic 53W4634
RES, THICK FILM, 46K4, 1%, 0.1W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.1W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3EKF4642V 51W9513 53W4634
Product Name Chip Resistor - Surface Mount Res, Thick Film, 46K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 46K4, 1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 46400 ohms 46400 ohms 46400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details