Panasonic Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF4640V

Description
RES, THICK FILM, 464R, 1%, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 464R, 1%, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Panasonic
53W4633
Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Panasonic 53W4633
RES, THICK FILM, 464R, 1%, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.1W, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 464Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 464Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9512
Resistor, Thick Film, 464Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9512
RESISTOR, THICK FILM, 464OHM, 100mW,1%, FULL REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 464OHM, 100mW,1%, FULL REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4633
Product Name Res, Thick Film, 464R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details