RES, THICK FILM, 453K, 1%, 0.1W, 0603, REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES SMD 453K OHM 1% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 97W7380 | ERJ-3EKF4533V |
| Product Name | Res, Thick Film, 453K, 1%, 0.1W, 0603, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 453000 ohms | 453000 ohms |