Panasonic Res, Thick Film, 45K3, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF4532V

Description
RES, THICK FILM, 45K3, 1%, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 45K3, 1%, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 45K3, 1%, 0.1W, 0603; Resistance Panasonic - 65T8460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.1W, 0603; Resistance Panasonic
65T8460
Res, Thick Film, 45K3, 1%, 0.1W, 0603; Resistance Panasonic 65T8460
RES, THICK FILM, 45K3, 1%, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 45K3, 1%, 0.1W, 0603; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 45K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7379
Res, Thick Film, 45K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7379
RES, THICK FILM, 45K3, 1%, 0.1W, 0603, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 45K3, 1%, 0.1W, 0603, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-3EKF4532V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-3EKF4532V
Resistors - Chip Resistor - Surface Mount ERJ-3EKF4532V
RES SMD 45.3K OHM 1% 1/10W 0603

RES SMD 45.3K OHM 1% 1/10W 0603

Supplier's Site
RES SMD 45.3K OHM 1% 1/10W 0603 - 590-ERJ-3EKF4532V - Utmel Electronic Limited
Hong Kong, China
RES SMD 45.3K OHM 1% 1/10W 0603
590-ERJ-3EKF4532V
RES SMD 45.3K OHM 1% 1/10W 0603 590-ERJ-3EKF4532V
RES SMD 45.3K OHM 1% 1/10W 0603

RES SMD 45.3K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 65T8460 97W7379 ERJ-3EKF4532V 590-ERJ-3EKF4532V
Product Name Res, Thick Film, 45K3, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 45K3, 1%, 0.1W, 0603, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount RES SMD 45.3K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 45300 ohms 45300 ohms 45300 ohms 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details