Panasonic Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF4531V

Description
RES, THICK FILM, 4K53, 1%, 0.1W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K53, 1%, 0.1W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Panasonic - 65T8459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Panasonic
65T8459
Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Panasonic 65T8459
RES, THICK FILM, 4K53, 1%, 0.1W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.1W, 0603; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K53, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7378
Res, Thick Film, 4K53, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7378
RES, THICK FILM, 4K53, 1%, 0.1W, 0603, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.1W, 0603, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 4.53K OHM 1% 1/10W 0603 - 590-ERJ-3EKF4531V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.53K OHM 1% 1/10W 0603
590-ERJ-3EKF4531V
RES SMD 4.53K OHM 1% 1/10W 0603 590-ERJ-3EKF4531V
RES SMD 4.53K OHM 1% 1/10W 0603

RES SMD 4.53K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 65T8459 97W7378 590-ERJ-3EKF4531V
Product Name Res, Thick Film, 4K53, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 4K53, 1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 4.53K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 4530 ohms 4530 ohms 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details