The Thick Film Chip Resistor, part number 57AK2256, is a 0603 size precision resistor with a tolerance of ±1%. It is RoHS compliant and suitable for various applications due to its high reliability and compatibility with placement machines. The resistor can be used in both reflow and flow soldering processes. It features a temperature coefficient of resistance (TCR) of ±100 ppm/°C and operates effectively within a temperature range of -55°C to +155°C. The product is AEC-Q200 compliant, making it suitable for automotive applications. It is available in various resistance values ranging from 10 Ω to 1 MΩ, adhering to E24 and E96 series standards. The packaging options include punched carrier taping, ensuring ease of handling during assembly.
THICK FILM CHIP RES, 0603, 1%, PRECISION ROHS COMPLIANT: YES
THICK FILM CHIP RES, 0603, 1%, PRECISION ROHS COMPLIANT: YES
RES SMD 44.2K OHM 1% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 65T8458 | ERJ-3EKF4422V |
| Product Name | Thick Film Chip Res, 0603, 1%, Precision Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 | |
| Standards and Certifications | RoHS |