Panasonic Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF4420V

Description
RES, THICK FILM, 442R, 1%, 0.1W, 0603; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 442R, 1%, 0.1W, 0603; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4629 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Panasonic
53W4629
Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Panasonic 53W4629
RES, THICK FILM, 442R, 1%, 0.1W, 0603; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.1W, 0603; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 442R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9507
Res, Thick Film, 442R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9507
RES, THICK FILM, 442R, 1%, 0.1W, 0603, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.1W, 0603, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1%, Precision; 442Ohm, 7 Inch Reel Rohs Compliant Panasonic - 38AH8250 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision; 442Ohm, 7 Inch Reel Rohs Compliant Panasonic
38AH8250
Thick Film Chip Res, 0603, 1%, Precision; 442Ohm, 7 Inch Reel Rohs Compliant Panasonic 38AH8250
THICK FILM CHIP RES, 0603, 1%, PRECISION; 442OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION; 442OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53W4629 51W9507 38AH8250
Product Name Res, Thick Film, 442R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 442R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Thick Film Chip Res, 0603, 1%, Precision; 442Ohm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers