Panasonic SMD 10W 75V Resistor ERJ-3EKF43R0V

Description
SMD Resistor 43R 1% 1/10W 0603 Thick Film 75V Product overview: ERJ-3EKF43R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF43R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 43R 1% 1/10W 0603 Thick Film 75V Product overview: ERJ-3EKF43R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF43R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERJ-3EKF43R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERJ-3EKF43R0V
SMD 10W 75V Resistor 52-ERJ-3EKF43R0V
SMD Resistor 43R 1% 1/10W 0603 Thick Film 75V Product overview: ERJ-3EKF43R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF43R0V can be used for catalog matching and distributor lookup.

SMD Resistor 43R 1% 1/10W 0603 Thick Film 75V Product overview: ERJ-3EKF43R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF43R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1%, Precision Rohs Compliant Panasonic - 57AK2255 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1%, Precision Rohs Compliant Panasonic
57AK2255
Thick Film Chip Res, 0603, 1%, Precision Rohs Compliant Panasonic 57AK2255
THICK FILM CHIP RES, 0603, 1%, PRECISION ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1%, PRECISION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF43R0V 57AK2255
Product Name SMD 10W 75V Resistor Thick Film Chip Res, 0603, 1%, Precision Rohs Compliant Panasonic
Resistance Range 43 ohms
Tolerance 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details