Panasonic Res, Thick Film, 43K2, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF4322V

Description
RES, THICK FILM, 43K2, 1%, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 43K2, 1%, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 43K2, 1%, 0.1W, 0603; Resistance Panasonic - 65T8455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K2, 1%, 0.1W, 0603; Resistance Panasonic
65T8455
Res, Thick Film, 43K2, 1%, 0.1W, 0603; Resistance Panasonic 65T8455
RES, THICK FILM, 43K2, 1%, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 43K2, 1%, 0.1W, 0603; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 43K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7376
Res, Thick Film, 43K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7376
RES, THICK FILM, 43K2, 1%, 0.1W, 0603, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 43K2, 1%, 0.1W, 0603, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8455 97W7376
Product Name Res, Thick Film, 43K2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 43K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 43200 ohms 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details