Panasonic SMD 432 Ohm 10W Resistor ERJ-3EKF4320V

Description
432 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF4320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 432 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 432 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4320V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
432 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF4320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 432 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 432 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4320V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 432 Ohm 10W Resistor - 52-ERJ-3EKF4320V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 432 Ohm 10W Resistor
52-ERJ-3EKF4320V
SMD 432 Ohm 10W Resistor 52-ERJ-3EKF4320V
432 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF4320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 432 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 432 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4320V can be used for catalog matching and distributor lookup.

432 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF4320V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 432 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 432 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4320V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 432R, 1%, 0.1W, 0603; Resistance Panasonic - 65T8453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.1W, 0603; Resistance Panasonic
65T8453
Res, Thick Film, 432R, 1%, 0.1W, 0603; Resistance Panasonic 65T8453
RES, THICK FILM, 432R, 1%, 0.1W, 0603; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.1W, 0603; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 432R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7374
Res, Thick Film, 432R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7374
RES, THICK FILM, 432R, 1%, 0.1W, 0603, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.1W, 0603, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF4320V 65T8453 97W7374
Product Name SMD 432 Ohm 10W Resistor Res, Thick Film, 432R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 432R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers