Panasonic Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF4303V

Description
RES, THICK FILM, 430K, 1%, 0.1W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 430K, 1%, 0.1W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Panasonic
53W4628
Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Panasonic 53W4628
RES, THICK FILM, 430K, 1%, 0.1W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.1W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 430K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9505
Res, Thick Film, 430K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9505
RES, THICK FILM, 430K, 1%, 0.1W, 0603, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.1W, 0603, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4628 51W9505
Product Name Res, Thick Film, 430K, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 430K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 430000 ohms 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers