Panasonic RES SMD 422 OHM 1% 1/10W 0603 ERJ-3EKF4220V

Description
RES SMD 422 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 422 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 422 OHM 1% 1/10W 0603 - 590-ERJ-3EKF4220V - Utmel Electronic Limited
Hong Kong, China
RES SMD 422 OHM 1% 1/10W 0603
590-ERJ-3EKF4220V
RES SMD 422 OHM 1% 1/10W 0603 590-ERJ-3EKF4220V
RES SMD 422 OHM 1% 1/10W 0603

RES SMD 422 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 422R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.1W, 0603; Resistance Panasonic
53W4621
Res, Thick Film, 422R, 1%, 0.1W, 0603; Resistance Panasonic 53W4621
RES, THICK FILM, 422R, 1%, 0.1W, 0603; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.1W, 0603; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF4220V 53W4621
Product Name RES SMD 422 OHM 1% 1/10W 0603 Res, Thick Film, 422R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details