Panasonic Automotive SMD 10W Resistor ERJ-3EKF4122V

Description
0603 Thick Film Resistor 41.2kR 1% 1/10W SMD AEC-Q200 Product overview: ERJ-3EKF4122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4122V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor 41.2kR 1% 1/10W SMD AEC-Q200 Product overview: ERJ-3EKF4122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4122V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W Resistor - 52-ERJ-3EKF4122V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-ERJ-3EKF4122V
Automotive SMD 10W Resistor 52-ERJ-3EKF4122V
0603 Thick Film Resistor 41.2kR 1% 1/10W SMD AEC-Q200 Product overview: ERJ-3EKF4122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4122V can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 41.2kR 1% 1/10W SMD AEC-Q200 Product overview: ERJ-3EKF4122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF4122V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF4122V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF4122V
Chip Resistor - Surface Mount ERJ-3EKF4122V
RES SMD 41.2K OHM 1% 1/10W 0603

RES SMD 41.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 41K2, 1%, 0.1W, 0603; Resistance Panasonic - 65T8450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.1W, 0603; Resistance Panasonic
65T8450
Res, Thick Film, 41K2, 1%, 0.1W, 0603; Resistance Panasonic 65T8450
RES, THICK FILM, 41K2, 1%, 0.1W, 0603; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 41K2, 1%, 0.1W, 0603; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7372
Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7372
RES, THICK FILM, 41K2, 1%, 0.1W, 0603, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 41K2, 1%, 0.1W, 0603, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-3EKF4122V ERJ-3EKF4122V 65T8450 97W7372
Product Name Automotive SMD 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 41K2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 41K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 41200 ohms 41200 ohms 41200 ohms 41200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details