Panasonic Connectors,Interconnects ERJ-3EKF4022V

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Composition: Thin Film Temperature Coefficient: X7R Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Composition: Thin Film Temperature Coefficient: X7R Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Composition: Thin Film Temperature Coefficient: X7R Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Thin Film
Composition: Thin Film
Temperature Coefficient: X7R
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details