Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF3922V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326508-ERJ-3EKF3922 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 39.2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P39.2KHTR,P39.2KHCT- NDR,Q2256756KK,ERJ3E KF3922V,P39.2KHDKR,E RJ3EKF3922,P39.2KHCT ,P39.2KHTR-NDR,ERJ-3 EKF3922 Base Product Number: ERJ-3EKF3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326508-ERJ-3EKF3922 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 39.2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P39.2KHTR,P39.2KHCT- NDR,Q2256756KK,ERJ3E KF3922V,P39.2KHDKR,E RJ3EKF3922,P39.2KHCT ,P39.2KHTR-NDR,ERJ-3 EKF3922 Base Product Number: ERJ-3EKF3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326508-ERJ-3EKF3922V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326508-ERJ-3EKF3922V
Resistors - Chip Resistor - Surface Mount 1326508-ERJ-3EKF3922V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326508-ERJ-3EKF3922 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 39.2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P39.2KHTR,P39.2KHCT- NDR,Q2256756KK,ERJ3E KF3922V,P39.2KHDKR,E RJ3EKF3922,P39.2KHCT ,P39.2KHTR-NDR,ERJ-3 EKF3922 Base Product Number: ERJ-3EKF3 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326508-ERJ-3EKF3922V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39.2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P39.2KHTR,P39.2KHCT-NDR,Q2256756KK,ERJ3EKF3922V,P39.2KHDKR,ERJ3EKF3922,P39.2KHCT,P39.2KHTR-NDR,ERJ-3EKF3922
Base Product Number: ERJ-3EKF3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.1W Resistor - 52-ERJ-3EKF3922V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Resistor
52-ERJ-3EKF3922V
0.1W Resistor 52-ERJ-3EKF3922V
PANASONIC - ERJ3EKF3922V - RES, 39K2, 1%, 0.1W, 0603, THICK FILM Product overview: ERJ-3EKF3922V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3922V can be used for catalog matching and distributor lookup.

PANASONIC - ERJ3EKF3922V - RES, 39K2, 1%, 0.1W, 0603, THICK FILM Product overview: ERJ-3EKF3922V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3922V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 39K2, 1%, 0.1W, 0603; Resistance Panasonic - 53W4616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.1W, 0603; Resistance Panasonic
53W4616
Res, Thick Film, 39K2, 1%, 0.1W, 0603; Resistance Panasonic 53W4616
RES, THICK FILM, 39K2, 1%, 0.1W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.1W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9491
Res, Thick Film, 39K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9491
RES, THICK FILM, 39K2, 1%, 0.1W, 0603, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.1W, 0603, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1326508-ERJ-3EKF3922V 52-ERJ-3EKF3922V 53W4616 51W9491
Product Name Resistors - Chip Resistor - Surface Mount 0.1W Resistor Res, Thick Film, 39K2, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 39K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 39200 ohms 39200 ohms 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details