Panasonic RES SMD 3.9K OHM 1% 1/10W 0603 ERJ-3EKF3901V

Description
RES SMD 3.9K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 3.9K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.9K OHM 1% 1/10W 0603 - 590-ERJ-3EKF3901V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.9K OHM 1% 1/10W 0603
590-ERJ-3EKF3901V
RES SMD 3.9K OHM 1% 1/10W 0603 590-ERJ-3EKF3901V
RES SMD 3.9K OHM 1% 1/10W 0603

RES SMD 3.9K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Panasonic - 64R5344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Panasonic
64R5344
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Panasonic 64R5344
RES, THICK FILM, 3K9, 1%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3EKF3901V 64R5344
Product Name RES SMD 3.9K OHM 1% 1/10W 0603 Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details