Panasonic SMD 390 Ohm 10W 75V Resistor ERJ-3EKF3900V

Description
390 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF3900V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3900V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
390 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF3900V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3900V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 390 Ohm 10W 75V Resistor - 52-ERJ-3EKF3900V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390 Ohm 10W 75V Resistor
52-ERJ-3EKF3900V
SMD 390 Ohm 10W 75V Resistor 52-ERJ-3EKF3900V
390 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF3900V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3900V can be used for catalog matching and distributor lookup.

390 Ohm 1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3EKF3900V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3900V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 390R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.1W, 0603; Resistance Panasonic
64R5343
Res, Thick Film, 390R, 1%, 0.1W, 0603; Resistance Panasonic 64R5343
RES, THICK FILM, 390R, 1%, 0.1W, 0603; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.1W, 0603; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-3EKF3900V 64R5343
Product Name SMD 390 Ohm 10W 75V Resistor Res, Thick Film, 390R, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers