Panasonic RES SMD 37.4 OHM 1% 1/10W 0603 ERJ-3EKF37R4V

Description
RES SMD 37.4 OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 37.4 OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 37.4 OHM 1% 1/10W 0603 - 590-ERJ-3EKF37R4V - Utmel Electronic Limited
Hong Kong, China
RES SMD 37.4 OHM 1% 1/10W 0603
590-ERJ-3EKF37R4V
RES SMD 37.4 OHM 1% 1/10W 0603 590-ERJ-3EKF37R4V
RES SMD 37.4 OHM 1% 1/10W 0603

RES SMD 37.4 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 37R4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.1W, 0603; Resistance Panasonic
65T8439
Res, Thick Film, 37R4, 1%, 0.1W, 0603; Resistance Panasonic 65T8439
RES, THICK FILM, 37R4, 1%, 0.1W, 0603; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.1W, 0603; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 37R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7361
Res, Thick Film, 37R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7361
RES, THICK FILM, 37R4, 1%, 0.1W, 0603, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.1W, 0603, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF37R4V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF37R4V
Chip Resistor - Surface Mount ERJ-3EKF37R4V
RES SMD 37.4 OHM 1% 1/10W 0603

RES SMD 37.4 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 590-ERJ-3EKF37R4V 65T8439 97W7361 ERJ-3EKF37R4V
Product Name RES SMD 37.4 OHM 1% 1/10W 0603 Res, Thick Film, 37R4, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 37R4, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5363FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details