Panasonic Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF3742V

Description
RES, THICK FILM, 37K4, 1%, 0.1W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 37K4, 1%, 0.1W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Panasonic - 53W4610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Panasonic
53W4610
Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Panasonic 53W4610
RES, THICK FILM, 37K4, 1%, 0.1W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 37K4, 1%, 0.1W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 37K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9484
Res, Thick Film, 37K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9484
RES, THICK FILM, 37K4, 1%, 0.1W, 0603, REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 37K4, 1%, 0.1W, 0603, REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched T/R - 590-ERJ-3EKF3742V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched T/R
590-ERJ-3EKF3742V
Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched T/R 590-ERJ-3EKF3742V
Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched T/R

Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53W4610 51W9484 590-ERJ-3EKF3742V
Product Name Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 37K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 37400 ohms 37400 ohms 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details