Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF3741V

Description
Win Source Part Number: 1058294-ERJ-3EKF3741 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.74 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW06033K74FKEA; RC0603FR-073K74L; RK73H1JTTD3741F; RC0603FR-133K74L; RK73H1JTTDD3741F; ERJ-3EKF4021VERJ 3EKF3741V; ERJ3EKF3741V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3741,P3.74KHC T,ERJ-3EKF3741,ERJ3E KF3741V,P3.74KHTR,P3 .74KHTR-NDR,P3.74KHD KR,P3.74KHDKR-NDR,P3 .74KHCT-NDR Base Product Number: ERJ-3EKF3
Request a Quote Datasheet
Description
Win Source Part Number: 1058294-ERJ-3EKF3741 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.74 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW06033K74FKEA; RC0603FR-073K74L; RK73H1JTTD3741F; RC0603FR-133K74L; RK73H1JTTDD3741F; ERJ-3EKF4021VERJ 3EKF3741V; ERJ3EKF3741V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3741,P3.74KHC T,ERJ-3EKF3741,ERJ3E KF3741V,P3.74KHTR,P3 .74KHTR-NDR,P3.74KHD KR,P3.74KHDKR-NDR,P3 .74KHCT-NDR Base Product Number: ERJ-3EKF3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058294-ERJ-3EKF3741V
Resistors - Chip Resistor - Surface Mount 1058294-ERJ-3EKF3741V
Win Source Part Number: 1058294-ERJ-3EKF3741 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.74 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW06033K74FKEA; RC0603FR-073K74L; RK73H1JTTD3741F; RC0603FR-133K74L; RK73H1JTTDD3741F; ERJ-3EKF4021VERJ 3EKF3741V; ERJ3EKF3741V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF3741,P3.74KHC T,ERJ-3EKF3741,ERJ3E KF3741V,P3.74KHTR,P3 .74KHTR-NDR,P3.74KHD KR,P3.74KHDKR-NDR,P3 .74KHCT-NDR Base Product Number: ERJ-3EKF3

Win Source Part Number: 1058294-ERJ-3EKF3741V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.74 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CRCW06033K74FKEA; RC0603FR-073K74L; RK73H1JTTD3741F; RC0603FR-133K74L; RK73H1JTTDD3741F; ERJ-3EKF4021VERJ 3EKF3741V; ERJ3EKF3741V;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3EKF3741,P3.74KHCT,ERJ-3EKF3741,ERJ3EKF3741V,P3.74KHTR,P3.74KHTR-NDR,P3.74KHDKR,P3.74KHDKR-NDR,P3.74KHCT-NDR
Base Product Number: ERJ-3EKF3

Buy Now Datasheet
SMD 10W Resistor - 52-ERJ-3EKF3741V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-3EKF3741V
SMD 10W Resistor 52-ERJ-3EKF3741V
3.74kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3741V can be used for catalog matching and distributor lookup.

3.74kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3741V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7363 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7363
Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7363
RES, THICK FILM, 3K74, 1%, 0.1W, 0603, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.1W, 0603, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1058294-ERJ-3EKF3741V 52-ERJ-3EKF3741V 97W7363
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W Resistor Res, Thick Film, 3K74, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 3740 ohms 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details