Panasonic Res, Thick Film, 36R5, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF36R5V

Description
RES, THICK FILM, 36R5, 1%, 0.1W, 0603; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 36R5, 1%, 0.1W, 0603; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 36R5, 1%, 0.1W, 0603; Resistance Panasonic - 90W3187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.1W, 0603; Resistance Panasonic
90W3187
Res, Thick Film, 36R5, 1%, 0.1W, 0603; Resistance Panasonic 90W3187
RES, THICK FILM, 36R5, 1%, 0.1W, 0603; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.1W, 0603; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9477
Res, Thick Film, 36R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9477
RES, THICK FILM, 36R5, 1%, 0.1W, 0603, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.1W, 0603, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3187 51W9477
Product Name Res, Thick Film, 36R5, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 36R5, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers