Panasonic Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF36R0V

Description
RES, THICK FILM, 36R, 1%, 0.1W, 0603, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 36R, 1%, 0.1W, 0603, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9476
Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9476
RES, THICK FILM, 36R, 1%, 0.1W, 0603, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.1W, 0603, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36R, 1%, 0.1W, 0603; Resistance Panasonic - 90W3186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.1W, 0603; Resistance Panasonic
90W3186
Res, Thick Film, 36R, 1%, 0.1W, 0603; Resistance Panasonic 90W3186
RES, THICK FILM, 36R, 1%, 0.1W, 0603; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.1W, 0603; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9476 90W3186
Product Name Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 36R, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details