RES, THICK FILM, 36K5, 1%, 0.1W, 0603; Resistance:36.5kohm;
RES, THICK FILM, 36K5, 1%, 0.1W, 0603, REEL; Resistance:36.5kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 65T8438 | 97W7360 |
| Product Name | Res, Thick Film, 36K5, 1%, 0.1W, 0603; Resistance Panasonic | Res, Thick Film, 36K5, 1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 36500 ohms | 36500 ohms |