Panasonic Res, Thick Film, 3K65, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF3651V

Description
RES, THICK FILM, 3K65, 1%, 0.1W, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K65, 1%, 0.1W, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K65, 1%, 0.1W, 0603; Resistance Panasonic - 65T8437 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.1W, 0603; Resistance Panasonic
65T8437
Res, Thick Film, 3K65, 1%, 0.1W, 0603; Resistance Panasonic 65T8437
RES, THICK FILM, 3K65, 1%, 0.1W, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.1W, 0603; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K65, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7359
Res, Thick Film, 3K65, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7359
RES, THICK FILM, 3K65, 1%, 0.1W, 0603, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.1W, 0603, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8437 97W7359
Product Name Res, Thick Film, 3K65, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 3K65, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3650 ohms 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details