Panasonic Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF3573V

Description
RES, THICK FILM, 357K, 1%, 0.1W, 0603, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 357K, 1%, 0.1W, 0603, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9475
Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9475
RES, THICK FILM, 357K, 1%, 0.1W, 0603, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.1W, 0603, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 357K, 1%, 0.1W, 0603; Resistance Panasonic - 53W4603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.1W, 0603; Resistance Panasonic
53W4603
Res, Thick Film, 357K, 1%, 0.1W, 0603; Resistance Panasonic 53W4603
RES, THICK FILM, 357K, 1%, 0.1W, 0603; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.1W, 0603; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9475 53W4603
Product Name Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 357K, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 357000 ohms 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details