Panasonic Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Panasonic ERJ-3EKF3572V

Description
RES, THICK FILM, 35K7, 1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 35K7, 1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Panasonic - 65T8436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Panasonic
65T8436
Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Panasonic 65T8436
RES, THICK FILM, 35K7, 1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 35K7, 1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 35K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7358
Res, Thick Film, 35K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7358
RES, THICK FILM, 35K7, 1%, 0.1W, 0603, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 35K7, 1%, 0.1W, 0603, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8436 97W7358
Product Name Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 35K7, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 35700 ohms 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers