Panasonic SMD 100mW 75V Resistor ERJ-3EKF3571V

Description
3.57kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF3571V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3571V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.57kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF3571V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3571V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 75V Resistor - 52-ERJ-3EKF3571V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3EKF3571V
SMD 100mW 75V Resistor 52-ERJ-3EKF3571V
3.57kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF3571V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3571V can be used for catalog matching and distributor lookup.

3.57kR 1% 100mW 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3EKF3571V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3571V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K57, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7357
Res, Thick Film, 3K57, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7357
RES, THICK FILM, 3K57, 1%, 0.1W, 0603, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.1W, 0603, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K57, 1%, 0.1W, 0603; Resistance Panasonic - 65T8435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.1W, 0603; Resistance Panasonic
65T8435
Res, Thick Film, 3K57, 1%, 0.1W, 0603; Resistance Panasonic 65T8435
RES, THICK FILM, 3K57, 1%, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.1W, 0603; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF3571V 97W7357 65T8435
Product Name SMD 100mW 75V Resistor Res, Thick Film, 3K57, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 3K57, 1%, 0.1W, 0603; Resistance Panasonic
Resistance Range 3570 ohms 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details