Panasonic Res, Thick Film, 34R, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF34R0V

Description
RES, THICK FILM, 34R, 1%, 0.1W, 0603, REEL; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 34R, 1%, 0.1W, 0603, REEL; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 34R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9465
Res, Thick Film, 34R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9465
RES, THICK FILM, 34R, 1%, 0.1W, 0603, REEL; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 34R, 1%, 0.1W, 0603, REEL; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 34R, 1%, 0.1W, 0603; Resistance Panasonic - 90W3183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R, 1%, 0.1W, 0603; Resistance Panasonic
90W3183
Res, Thick Film, 34R, 1%, 0.1W, 0603; Resistance Panasonic 90W3183
RES, THICK FILM, 34R, 1%, 0.1W, 0603; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 34R, 1%, 0.1W, 0603; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 34 OHM 1% 1/10W 0603 - 590-ERJ-3EKF34R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 34 OHM 1% 1/10W 0603
590-ERJ-3EKF34R0V
RES SMD 34 OHM 1% 1/10W 0603 590-ERJ-3EKF34R0V
RES SMD 34 OHM 1% 1/10W 0603

RES SMD 34 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W9465 90W3183 590-ERJ-3EKF34R0V
Product Name Res, Thick Film, 34R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 34R, 1%, 0.1W, 0603; Resistance Panasonic RES SMD 34 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 34 ohms 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details