Panasonic Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF3482V

Description
RES, THICK FILM, 34K8, 1%, 0.1W, 0603, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, THICK FILM, 34K8, 1%, 0.1W, 0603, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7356
Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7356
RES, THICK FILM, 34K8, 1%, 0.1W, 0603, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.1W, 0603, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7356
Product Name Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details