RES SMD 3.48K OHM 1% 1/10W 0603
RES, THICK FILM, 3K48, 1%, 0.1W, 0603; Resistance:3.48kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-3EKF3481V | 53W4600 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 3K48, 1%, 0.1W, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3480 ohms | 3480 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |