Panasonic RES SMD 3.4K OHM 1% 1/10W 0603 ERJ-3EKF3401V

Description
RES SMD 3.4K OHM 1% 1/10W 0603
Datasheet
Description
RES SMD 3.4K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.4K OHM 1% 1/10W 0603 - 590-ERJ-3EKF3401V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.4K OHM 1% 1/10W 0603
590-ERJ-3EKF3401V
RES SMD 3.4K OHM 1% 1/10W 0603 590-ERJ-3EKF3401V
RES SMD 3.4K OHM 1% 1/10W 0603

RES SMD 3.4K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7355
Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7355
RES, THICK FILM, 3K4, 1%, 0.1W, 0603, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.1W, 0603, REEL; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K4, 1%, 0.1W, 0603; Resistance Panasonic - 65T8433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K4, 1%, 0.1W, 0603; Resistance Panasonic
65T8433
Res, Thick Film, 3K4, 1%, 0.1W, 0603; Resistance Panasonic 65T8433
RES, THICK FILM, 3K4, 1%, 0.1W, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K4, 1%, 0.1W, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3EKF3401V 97W7355 65T8433
Product Name RES SMD 3.4K OHM 1% 1/10W 0603 Res, Thick Film, 3K4, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 3K4, 1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603
Resistance Range 3400 ohms 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers