Panasonic Chip Resistor - Surface Mount - ERJ-3EKF3400V ERJ-3EKF3400V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1050803-ERJ-3EKF3400 V Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 340 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1050803-ERJ-3EKF3400 V Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 340 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF3400V
1050803-ERJ-3EKF3400V
Chip Resistor - Surface Mount - ERJ-3EKF3400V 1050803-ERJ-3EKF3400V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1050803-ERJ-3EKF3400 V Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 340 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1050803-ERJ-3EKF3400V
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 340
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 340 Ohm 10W Resistor - 52-ERJ-3EKF3400V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 340 Ohm 10W Resistor
52-ERJ-3EKF3400V
SMD 340 Ohm 10W Resistor 52-ERJ-3EKF3400V
340 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF3400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 340 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3400V can be used for catalog matching and distributor lookup.

340 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3EKF3400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 340 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF3400V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9467
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9467
RES, THICK FILM, 340R, 1%, 0.1W, 0603, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 340R, 1%, 0.1W, 0603, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 340R, 1%, 0.1W, 0603; Resistance Panasonic - 53W4596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.1W, 0603; Resistance Panasonic
53W4596
Res, Thick Film, 340R, 1%, 0.1W, 0603; Resistance Panasonic 53W4596
RES, THICK FILM, 340R, 1%, 0.1W, 0603; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 340R, 1%, 0.1W, 0603; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1050803-ERJ-3EKF3400V 52-ERJ-3EKF3400V 51W9467 53W4596
Product Name Chip Resistor - Surface Mount - ERJ-3EKF3400V SMD 340 Ohm 10W Resistor Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 340R, 1%, 0.1W, 0603; Resistance Panasonic
Category / Application Automotive Precision Resistor Precision Resistor
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 340 ohms 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details