Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3EKF33R0V

Description
Win Source Part Number: 1237225-ERJ-3EKF33R0 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF33R0V,P33HTR, P33HDKR,P33HCT,P33.0 HDKR,P33.0HCT,P33.0H TR,P33HDKR,P33HCT,P3 3HTR Base Product Number: ERJ-3EKF3
Request a Quote Datasheet
Description
Win Source Part Number: 1237225-ERJ-3EKF33R0 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF33R0V,P33HTR, P33HDKR,P33HCT,P33.0 HDKR,P33.0HCT,P33.0H TR,P33HDKR,P33HCT,P3 3HTR Base Product Number: ERJ-3EKF3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1237225-ERJ-3EKF33R0V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237225-ERJ-3EKF33R0V
Resistors - Chip Resistor - Surface Mount 1237225-ERJ-3EKF33R0V
Win Source Part Number: 1237225-ERJ-3EKF33R0 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3EK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3EKF33R0V,P33HTR, P33HDKR,P33HCT,P33.0 HDKR,P33.0HCT,P33.0H TR,P33HDKR,P33HCT,P3 3HTR Base Product Number: ERJ-3EKF3

Win Source Part Number: 1237225-ERJ-3EKF33R0V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3EK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3EKF33R0V,P33HTR,P33HDKR,P33HCT,P33.0HDKR,P33.0HCT,P33.0HTR,P33HDKR,P33HCT,P33HTR
Base Product Number: ERJ-3EKF3

Buy Now Datasheet
SMD 33 Ohm 75V 100mW Resistor - 52-ERJ-3EKF33R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 Ohm 75V 100mW Resistor
52-ERJ-3EKF33R0V
SMD 33 Ohm 75V 100mW Resistor 52-ERJ-3EKF33R0V
33 Ohm 1% 0603 SMD Thick Film Resistor, 75V, 100mW Product overview: ERJ-3EKF33R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF33R0V can be used for catalog matching and distributor lookup.

33 Ohm 1% 0603 SMD Thick Film Resistor, 75V, 100mW Product overview: ERJ-3EKF33R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF33R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Panasonic - 64R5337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Panasonic
64R5337
Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Panasonic 64R5337
RES, THICK FILM, 33R, 1%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 90W3178 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.1W, 0603, Reel; Resistance Panasonic
90W3178
Res, Thick Film, 33R, 1%, 0.1W, 0603, Reel; Resistance Panasonic 90W3178
RES, THICK FILM, 33R, 1%, 0.1W, 0603, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.1W, 0603, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3EKF33R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3EKF33R0V
Chip Resistor - Surface Mount ERJ-3EKF33R0V
RES SMD 33 OHM 1% 1/10W 0603

RES SMD 33 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1237225-ERJ-3EKF33R0V 52-ERJ-3EKF33R0V 64R5337 90W3178 ERJ-3EKF33R0V
Product Name Resistors - Chip Resistor - Surface Mount SMD 33 Ohm 75V 100mW Resistor Res, Thick Film, 33R, 1%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 33R, 1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details