Panasonic Res, Thick Film, 33K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3EKF3322V

Description
RES, THICK FILM, 33K2, 1%, 0.1W, 0603, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33K2, 1%, 0.1W, 0603, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic
97W7353
Res, Thick Film, 33K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic 97W7353
RES, THICK FILM, 33K2, 1%, 0.1W, 0603, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.1W, 0603, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33K2, 1%, 0.1W, 0603; Resistance Panasonic - 65T8431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.1W, 0603; Resistance Panasonic
65T8431
Res, Thick Film, 33K2, 1%, 0.1W, 0603; Resistance Panasonic 65T8431
RES, THICK FILM, 33K2, 1%, 0.1W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.1W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
PANASONIC ELECTRONIC COMPONENTS - ERJ3EKF3322V - RES, THICK FILM, 33K2, 1%, 0.1W, 0603 - 590-ERJ-3EKF3322V - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS - ERJ3EKF3322V - RES, THICK FILM, 33K2, 1%, 0.1W, 0603
590-ERJ-3EKF3322V
PANASONIC ELECTRONIC COMPONENTS - ERJ3EKF3322V - RES, THICK FILM, 33K2, 1%, 0.1W, 0603 590-ERJ-3EKF3322V
PANASONIC ELECTRONIC COMPONENTS - ERJ3EKF3322V - RES, THICK FILM, 33K2, 1%, 0.1W, 0603

PANASONIC ELECTRONIC COMPONENTS - ERJ3EKF3322V - RES, THICK FILM, 33K2, 1%, 0.1W, 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 97W7353 65T8431 590-ERJ-3EKF3322V
Product Name Res, Thick Film, 33K2, 1%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 33K2, 1%, 0.1W, 0603; Resistance Panasonic PANASONIC ELECTRONIC COMPONENTS - ERJ3EKF3322V - RES, THICK FILM, 33K2, 1%, 0.1W, 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details